Manufacturer: Vishay
Win Source Part Number: 901090-TPSMP36AHM3_A
Series: Automotive, AEC-Q101, PAR®, eSMP®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMP36
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: TPSMP36AHM3_A/HGIDKR
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Trans Voltage Suppressor Diode, 400W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: TPSMP36AHM3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP36AHM3_A/H can be used for catalog matching and distributor lookup.
TVS DIODE 30.8VWM 49.9VC DO220AA
TVS DIODE 30.8VWM 49.9VC DO220AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901090-TPSMP36AHM3_A/H | TPSMP36AHM3_A/HGITR-ND | 144-TPSMP36AHM3_A/H | TPSMP36AHM3_A/H | TPSMP36AHM3_A/H |
| Product Name | TVS - TVS - Diodes - TPSMP36AHM3_A/H | TVS Diodes | 400W 30.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | DO-220AA (SMP) | DO-220AA | DO-220AA (SMP) | DO-220AA | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) |
| Configuration | Single | Single | |||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | ||
| VC | 49.9 volts | 49.9 volts | 49.9 volts |