Vishay Intertechnology, Inc. TVS Diodes TPSMP36AHE3/84A

Description
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMP36AHE3/84A-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
30.8V 49.9V 8A TVS Protection Diode - 144-TPSMP36AHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.8V 49.9V 8A TVS Protection Diode
144-TPSMP36AHE3/84A
30.8V 49.9V 8A TVS Protection Diode 144-TPSMP36AHE3/84A
TVS Diode 30.8V 49.9V 8A 400W DO-220AA SMT Product overview: TPSMP36AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 49.9V, 8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 49.9V, 8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP36AHE3/84A can be used for catalog matching and distributor lookup.

TVS Diode 30.8V 49.9V 8A 400W DO-220AA SMT Product overview: TPSMP36AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 49.9V, 8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 49.9V, 8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP36AHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMP36AHE3/84A - 1113885-TPSMP36AHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP36AHE3/84A
1113885-TPSMP36AHE3/84A
TVS - TVS - Diodes - TPSMP36AHE3/84A 1113885-TPSMP36AHE3/84A
Manufacturer: Vishay Win Source Part Number: 1113885-TPSMP36AHE3/ 84A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113885-TPSMP36AHE3/84A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 8A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMP36AHE3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMP36AHE3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMP36AHE3/84A
TVS DIODE 30.8VWM 49.9VC DO220AA

TVS DIODE 30.8VWM 49.9VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMP36AHE3/84A-ND 144-TPSMP36AHE3/84A 1113885-TPSMP36AHE3/84A TPSMP36AHE3/84A
Product Name TVS Diodes 30.8V 49.9V 8A TVS Protection Diode TVS - TVS - Diodes - TPSMP36AHE3/84A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA Tape and Reel DO-220AA (SMP) DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 volts 34.2 volts 34.2 volts
Unlock Full Specs
to access all available technical data