Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMP33AHE3/84A TPSMP33AHE3/84A

Description
Manufacturer: Vishay Win Source Part Number: 937510-TPSMP33AHE3/8 4A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMP33 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937510-TPSMP33AHE3/8 4A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMP33 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMP33AHE3/84A - 937510-TPSMP33AHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP33AHE3/84A
937510-TPSMP33AHE3/84A
TVS - TVS - Diodes - TPSMP33AHE3/84A 937510-TPSMP33AHE3/84A
Manufacturer: Vishay Win Source Part Number: 937510-TPSMP33AHE3/8 4A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMP33 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 937510-TPSMP33AHE3/84A
Series: Automotive, AEC-Q101, PAR®, eSMP®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: Reel - TR
Package: DO-220AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMP33
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400W 28.2V TVS Protection Diode - 144-TPSMP33AHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 28.2V TVS Protection Diode
144-TPSMP33AHE3/84A
400W 28.2V TVS Protection Diode 144-TPSMP33AHE3/84A
Trans Voltage Suppressor Diode, 400W, 28.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: TPSMP33AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP33AHE3/84A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 400W, 28.2V V(RWM), Unidirectional, 1 Element, Silicon, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: TPSMP33AHE3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 28.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 28.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP33AHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 937510-TPSMP33AHE3/84A 144-TPSMP33AHE3/84A
Product Name TVS - TVS - Diodes - TPSMP33AHE3/84A 400W 28.2V TVS Protection Diode
Package DO-220AA (SMP) Tape and Reel
Unlock Full Specs
to access all available technical data