41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 25.6VWM 41.4V DO220AA
TVS DIODE 25.6VWM 41.4V DO220AA
TVS DIODE 25.6VWM 41.4VC DO220AA
TVS DIODE 25.6VWM 41.4VC DO220AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMP30AHM3_A/ITR-ND | TPSMP30AHM3_A/I | TPSMP30AHM3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA (SMP) | DO-220AA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts | 41.4 volts |