41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 25.6VWM 41.4VC DO220AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP30AHM3/84AGITR-ND | TPSMP30AHM3/84A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-220AA | DO-220AA (SMP) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts |