Vishay Intertechnology, Inc. TVS Diodes TPSMP30AHE3/85A

Description
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMP30AHE3/85A-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMP30AHE3/85A - 1113884-TPSMP30AHE3/85A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP30AHE3/85A
1113884-TPSMP30AHE3/85A
TVS - TVS - Diodes - TPSMP30AHE3/85A 1113884-TPSMP30AHE3/85A
Manufacturer: Vishay Win Source Part Number: 1113884-TPSMP30AHE3/ 85A Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-220AA (SMP) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1113884-TPSMP30AHE3/85A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-220AA (SMP)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 9.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-TPSMP30AHE3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMP30AHE3/85A
TVS Protection Diode 144-TPSMP30AHE3/85A
TVS DIODE 25.6VWM 41.4VC DO220AA Product overview: TPSMP30AHE3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP30AHE3/85A can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 41.4VC DO220AA Product overview: TPSMP30AHE3/85A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP30AHE3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMP30AHE3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMP30AHE3/85A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMP30AHE3/85A
TVS DIODE 25.6VWM 41.4VC DO220AA

TVS DIODE 25.6VWM 41.4VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMP30AHE3/85A-ND 1113884-TPSMP30AHE3/85A 144-TPSMP30AHE3/85A TPSMP30AHE3/85A
Product Name TVS Diodes TVS - TVS - Diodes - TPSMP30AHE3/85A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA DO-220AA (SMP) Tape & Reel (TR) DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 41.4 volts 41.4 volts 41.4 volts
VBR 28.5 volts 28.5 volts 28.5 volts
Unlock Full Specs
to access all available technical data