37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 23.1VWM 37.5V DO220AA
TVS DIODE 23.1VWM 37.5V DO220AA
TVS DIODE 23.1VWM 37.5VC DO220AA
TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMP27AHM3_A/HTR-ND | TPSMP27AHM3_A/H | TPSMP27AHM3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA (SMP) | DO-220AA-2 |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 37.5 volts | 37.5 volts |