33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified
TVS DIODE 20.5VWM 33.2VC DO220AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP24AHM3_A/HGICT-ND | TPSMP24AHM3_A/H | TPSMP24AHM3_A/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-220AA | DO-220AA-2 | DO-220AA (SMP) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 33.2 volts | 33.2 volts |