Vishay Intertechnology, Inc. TVS Diodes TPSMP22AHM3/84A

Description
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMP22AHM3/84A-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMP22AHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMP22AHM3/84A
TVS Protection Diode 144-TPSMP22AHM3/84A
TVS DIODE 18.8VWM 30.6VC DO220AA Product overview: TPSMP22AHM3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP22AHM3/84A can be used for catalog matching and distributor lookup.

TVS DIODE 18.8VWM 30.6VC DO220AA Product overview: TPSMP22AHM3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP22AHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1170309-TPSMP22AHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1170309-TPSMP22AHM3/84A
Circuit Protection - TVS - Diodes 1170309-TPSMP22AHM3/84A
Win Source Part Number: 1170309-TPSMP22AHM3/ 84A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Voltage - Breakdown (Min): 20.9V Voltage - Clamping (Max) @ Ipp: 30.6V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 13.1A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TPSMP22 Product Status: Obsolete

Win Source Part Number: 1170309-TPSMP22AHM3/84A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 30.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 13.1A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TPSMP22
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMP22AHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMP22AHM3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMP22AHM3/84A
TVS DIODE 18.8VWM 30.6VC DO220AA

TVS DIODE 18.8VWM 30.6VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMP22AHM3/84A-ND 144-TPSMP22AHM3/84A 1170309-TPSMP22AHM3/84A TPSMP22AHM3/84A
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA Tape & Reel (TR) DO-220AA DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 30.6 volts 30.6 volts 30.6 volts
Unlock Full Specs
to access all available technical data