27.7V Clamp 14.4A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP20AHM3/84A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-220AA |
| Peak Pulse Power | 400 watts |
| VC | 27.7 volts |