25.5V Clamp 15.9A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 15.3VWM 25.5VC DO220AA Product overview: TPSMP18AHM3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP18AHM3/84A can be used for catalog matching and distributor lookup.
TVS DIODE 15.3VWM 25.5VC DO220AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP18AHM3/84AGITR-ND | 144-TPSMP18AHM3/84A | TPSMP18AHM3/84A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-220AA | Tape & Reel (TR) | DO-220AA (SMP) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 25.5 volts | 25.5 volts |