Vishay Intertechnology, Inc. 13.6V TVS Protection Diode TPSMP16A-E3/84A

Description
Trans Voltage Suppressor Diode, 13.6V V(RWM), Unidirectional, Product overview: TPSMP16A-E3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP16A-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 13.6V V(RWM), Unidirectional, Product overview: TPSMP16A-E3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP16A-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13.6V TVS Protection Diode - 144-TPSMP16A-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore
13.6V TVS Protection Diode
144-TPSMP16A-E3/84A
13.6V TVS Protection Diode 144-TPSMP16A-E3/84A
Trans Voltage Suppressor Diode, 13.6V V(RWM), Unidirectional, Product overview: TPSMP16A-E3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP16A-E3/84A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 13.6V V(RWM), Unidirectional, Product overview: TPSMP16A-E3/84A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP16A-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - TPSMP16A-E3/84A - 1024211-TPSMP16A-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP16A-E3/84A
1024211-TPSMP16A-E3/84A
TVS - TVS - Diodes - TPSMP16A-E3/84A 1024211-TPSMP16A-E3/84A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024211-TPSMP16A-E3/ 84A Packaging: Tape and Reel Length: 4 mm Clamping Voltage: 22.5 V Polarity: Unidirectional Reverse Breakdown Voltage: 15.2 V Peak Pulse Current: 17.8 A Leakage Current: 1 µA Number of Elements: 1 Height: 1.15 mm Direction: Unidirectional Number of Pins: 2 Width: 2.18 mm Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Min Breakdown Voltage: 15.2 V Peak Pulse Power: 400 W Reverse Standoff Voltage: 13.6 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024211-TPSMP16A-E3/84A
Packaging: Tape and Reel
Length: 4 mm
Clamping Voltage: 22.5 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 15.2 V
Peak Pulse Current: 17.8 A
Leakage Current: 1 µA
Number of Elements: 1
Height: 1.15 mm
Direction: Unidirectional
Number of Pins: 2
Width: 2.18 mm
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Min Breakdown Voltage: 15.2 V
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 13.6 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMP16A-E3/84A 1024211-TPSMP16A-E3/84A
Product Name 13.6V TVS Protection Diode TVS - TVS - Diodes - TPSMP16A-E3/84A
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel
Peak Pulse Power 400 watts
Unlock Full Specs
to access all available technical data