Vishay Intertechnology, Inc. TVS Diodes TPSMP11AHM3_A/H

Description
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMP11AHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1121052-TPSMP11AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1121052-TPSMP11AHM3_A/H
Circuit Protection - TVS - Diodes 1121052-TPSMP11AHM3_A/H
Win Source Part Number: 1121052-TPSMP11AHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR®, eSMP® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 9.4V Voltage - Breakdown (Min): 10.5V Voltage - Clamping (Max) @ Ipp: 15.6V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 19.2A Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Temperature Range - Operating: -65°C ~ 185°C (TJ) Alternative Parts (Cross-Reference): TPSMP11AHM3 A/H; TPSMP11AHM3-A/H; TPSMP11AHM3AH; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TPSMP11

Win Source Part Number: 1121052-TPSMP11AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®, eSMP®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 9.4V
Voltage - Breakdown (Min): 10.5V
Voltage - Clamping (Max) @ Ipp: 15.6V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 19.2A
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): TPSMP11AHM3 A/H; TPSMP11AHM3-A/H; TPSMP11AHM3AH;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TPSMP11

Buy Now Datasheet
TVS Protection Diode - 144-TPSMP11AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMP11AHM3_A/H
TVS Protection Diode 144-TPSMP11AHM3_A/H
TVS DIODE 9.4VWM 15.6VC DO220AA Product overview: TPSMP11AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP11AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 9.4VWM 15.6VC DO220AA Product overview: TPSMP11AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP11AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMP11AHM3_A/H
TVS Diodes / ESD Suppressors TPSMP11AHM3_A/H
TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified

TVS Diodes / ESD Suppressors H. Pwr Dsty DO-220AA AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMP11AHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMP11AHM3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMP11AHM3_A/H
TVS DIODE 9.4VWM 15.6VC DO220AA

TVS DIODE 9.4VWM 15.6VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMP11AHM3_A/H-ND 1121052-TPSMP11AHM3_A/H 144-TPSMP11AHM3_A/H TPSMP11AHM3_A/H TPSMP11AHM3_A/H
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA DO-220AA Tape & Reel (TR) DO-220AA-2 DO-220AA (SMP)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 15.6 volts 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data