15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
TVS DIODE 9.4VWM 15.6VC DO220AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMP11AHE3/85A-ND | TPSMP11AHE3/85A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-220AA | DO-220AA (SMP) |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 15.6 volts | 15.6 volts |