Vishay Intertechnology, Inc. TVS Diodes TPSMP11AHE3/84A

Description
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMP11AHE3/84A-ND - DigiKey
Thief River Falls, MN, United States
15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMP11AHE3/84A - 937507-TPSMP11AHE3/84A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMP11AHE3/84A
937507-TPSMP11AHE3/84A
TVS - TVS - Diodes - TPSMP11AHE3/84A 937507-TPSMP11AHE3/84A
Manufacturer: Vishay Win Source Part Number: 937507-TPSMP11AHE3/8 4A Series: Automotive, AEC-Q101, PAR®, eSMP® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP) Package: Reel - TR Package: DO-220AA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMP11 Categories: Circuit Protection Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 937507-TPSMP11AHE3/84A
Series: Automotive, AEC-Q101, PAR®, eSMP®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 15.6V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-220AA (SMP)
Package: Reel - TR
Package: DO-220AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMP11
Categories: Circuit Protection
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-TPSMP11AHE3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMP11AHE3/84A
TVS Protection Diode 144-TPSMP11AHE3/84A
TVS DIODE 9.4VWM 15.6VC DO220AA Product overview: TPSMP11AHE3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP11AHE3/84A can be used for catalog matching and distributor lookup.

TVS DIODE 9.4VWM 15.6VC DO220AA Product overview: TPSMP11AHE3/84A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMP11AHE3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMP11AHE3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMP11AHE3/84A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMP11AHE3/84A
TVS DIODE 9.4VWM 15.6VC DO220AA

TVS DIODE 9.4VWM 15.6VC DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMP11AHE3/84A-ND 937507-TPSMP11AHE3/84A 144-TPSMP11AHE3/84A TPSMP11AHE3/84A
Product Name TVS Diodes TVS - TVS - Diodes - TPSMP11AHE3/84A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-220AA DO-220AA (SMP) Tape & Reel (TR) DO-220AA (SMP)
Peak Pulse Power 300 watts 300 watts 300 watts
VC 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data