12.1V Clamp 124A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 7.02VWM 12.1VC DO214AB Product overview: TPSMC8.2AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC8.2AHE3_B/I
Manufacturer: Vishay
Win Source Part Number: 1113881-TPSMC8.2AHE3
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 124A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
TVS DIODE 7.02VWM 12.1VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC8.2AHE3_B/I-ND | 144-TPSMC8.2AHE3_B/I | 1113881-TPSMC8.2AHE3_B/I | TPSMC8.2AHE3_B/I |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - TPSMC8.2AHE3_B/I | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB, (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |