11.3V Clamp 133A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 6.4VWM 11.3VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMC7.5AHE3/57T-ND | TPSMC7.5AHE3/57T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 11.3 volts | 11.3 volts |