Vishay Intertechnology, Inc. TVS Diodes TPSMC6.8AHE3_B/I

Description
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMC6.8AHE3_B/I-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

10.5V Clamp 143A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMC6.8AHE3_B/I - 1113879-TPSMC6.8AHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC6.8AHE3_B/I
1113879-TPSMC6.8AHE3_B/I
TVS - TVS - Diodes - TPSMC6.8AHE3_B/I 1113879-TPSMC6.8AHE3_B/I
Manufacturer: Vishay Win Source Part Number: 1113879-TPSMC6.8AHE3 _B/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AB, (SMC) STAND-OFF Voltage (Vwm): 5.8V Minimum Breakdown Voltage: 6.45V Max Clamping Voltage: 10.5V Peak Pulse Current(Ippm): 143A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113879-TPSMC6.8AHE3_B/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 143A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-TPSMC6.8AHE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMC6.8AHE3_B/I
TVS Protection Diode 144-TPSMC6.8AHE3_B/I
TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: TPSMC6.8AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC6.8AHE3_B/I can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO214AB Product overview: TPSMC6.8AHE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC6.8AHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC6.8AHE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC6.8AHE3_B/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC6.8AHE3_B/I
TVS DIODE 5.8VWM 10.5VC DO214AB

TVS DIODE 5.8VWM 10.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC6.8AHE3_B/I-ND 1113879-TPSMC6.8AHE3_B/I 144-TPSMC6.8AHE3_B/I TPSMC6.8AHE3_B/I
Product Name TVS Diodes TVS - TVS - Diodes - TPSMC6.8AHE3_B/I TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB, (SMC) Tape & Reel (TR) DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 volts 6.45 volts 6.45 volts
Unlock Full Specs
to access all available technical data