Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168699-TPSMC6.8AHE3
Packaging: Tape & Reel (TR)
Power Line Protection: No
Clamping Voltage: 10.5 V
Peak Pulse Current: 143 A
Composition: Zener
Weight: 256.988427 mg
Categories: TVS - Diodes
Case / Package: SMC
Alternative Parts (Cross-Reference): TPSMC6.8AHE3_A/H;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Min Breakdown Voltage: 6.45 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 5.8 V
Number of Unidirectional Channels: 1
Max Operating Temperature: 185 °C
Tvs Diode 5.8VWM 10.5VC Smc Product overview: TPSMC6.8AHE3_AH from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC6.8AHE3_AH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1168699-TPSMC6.8AHE3_AH | 144-TPSMC6.8AHE3_AH |
| Product Name | TVS - TVS - Diodes - TPSMC6.8AHE3_AH | TVS Protection Diode |
| RoHS Compliant | RoHS | RoHS |
| Package | SMC | Tape & Reel (TR) |
| VC | 10.5 volts | |
| VBR | 6.45 volts |