TVS DIODE 30.8VWM DO214AB
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30.8VWM DO214AB
TVS Diodes / ESD Suppressors 1.5KW,36V 5%,SMC PAR AEC-Q101 Qualified
TVS DIODE 30.8VWM 49.9VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMC36AHE3_B/HCT-ND | TPSMC36AHE3_B/H | TPSMC36AHE3_B/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts |