Manufacturer: Vishay
Win Source Part Number: 937492-TPSMC27AHE3_B
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMC27
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
TVS DIODE 23.1VWM 37.5V DO214AB
TVS DIODE 23.1VWM 37.5V DO214AB
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Trans Voltage Suppressor Diode, 1500W, 23.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: TPSMC27AHE3_B/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC27AHE3_B/H can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 37.5VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 937492-TPSMC27AHE3_B/H | 112-TPSMC27AHE3_B/HDKR-ND | 144-TPSMC27AHE3_B/H | TPSMC27AHE3_B/H |
| Product Name | TVS - TVS - Diodes - TPSMC27AHE3_B/H | TVS Diodes | 1500W 23.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMC) | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 C (-85 F) | -65 to 185 C (-85 to 365 F) |
| Configuration | Single | Single | ||
| Peak Pulse Power | 1500 watts | 1500 watts |