Vishay Intertechnology, Inc. TVS Diodes TPSMC24AHE3/57T

Description
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMC24AHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMC24AHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMC24AHE3/57T
TVS Protection Diode 144-TPSMC24AHE3/57T
TVS DIODE 20.5VWM 33.2VC DO214AB Product overview: TPSMC24AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC24AHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 20.5VWM 33.2VC DO214AB Product overview: TPSMC24AHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC24AHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMC24AHE3/57T - 798331-TPSMC24AHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMC24AHE3/57T
798331-TPSMC24AHE3/57T
TVS - TVS - Diodes - TPSMC24AHE3/57T 798331-TPSMC24AHE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 798331-TPSMC24AHE3/5 7T Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 185°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20.5V Current - Peak Pulse (10/1000μs): 45.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: TPSMC24A Categories: Circuit Protection Minimum Breakdown Voltage: 22.8V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 33.2V Alternative Parts (Cross-Reference): 1.5SMCJ20A TRTB|1.5SMCJ20-AU T/R13; SMCG20A-HR; TPSMC24A; Introduction Date: August 15, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798331-TPSMC24AHE3/57T
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 185°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Current - Peak Pulse (10/1000μs): 45.2A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: TPSMC24A
Categories: Circuit Protection
Minimum Breakdown Voltage: 22.8V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 33.2V
Alternative Parts (Cross-Reference): 1.5SMCJ20A TRTB|1.5SMCJ20-AU T/R13; SMCG20A-HR; TPSMC24A;
Introduction Date: August 15, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMC24AHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMC24AHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMC24AHE3/57T
TVS DIODE 20.5VWM 33.2VC DO214AB

TVS DIODE 20.5VWM 33.2VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMC24AHE3/57T-ND 144-TPSMC24AHE3/57T 798331-TPSMC24AHE3/57T TPSMC24AHE3/57T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMC24AHE3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 33.2 volts 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data