TVS DIODE 17.1VWM 27.7VC DO214AB Product overview: TPSMC20AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMC20AHE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988980-TPSMC20AHE3_A
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Power Line Protection: No
Clamping Voltage: 27.7 V
Peak Pulse Current: 54.2 A
Composition: Zener
Weight: 256.988427 mg
Categories: TVS - Diodes
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Min Breakdown Voltage: 19 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 17.1 V
Number of Unidirectional Channels: 1
27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 17.1VWM 27.7VC DO214AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPSMC20AHE3_A/H | 988980-TPSMC20AHE3_A/H | TPSMC20AHE3_A/H-ND | TPSMC20AHE3_A/H |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - TPSMC20AHE3_A/H | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |