10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 5.8VWM 10.5VC DO214AA
TVS Diodes / ESD Suppressors 600W,6.8V 5%,SMB PAR AEC-Q101 Qualified
TVS DIODE 5.8VWM 10.5VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB6.8AHE3_A/HGITR-ND | TPSMB6.8AHE3_A/H | TPSMB6.8AHE3_A/H | TPSMB6.8AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 10.5 volts | 10.5 volts | 10.5 volts |