Vishay Intertechnology, Inc. TVS Diodes TPSMB6.8AHE3/52T

Description
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMB6.8AHE3/52T-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 57.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMB6.8AHE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMB6.8AHE3/52T
TVS Protection Diode 144-TPSMB6.8AHE3/52T
TVS DIODE 5.8VWM 10.5VC DO214AA Product overview: TPSMB6.8AHE3/52T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB6.8AHE3/52T can be used for catalog matching and distributor lookup.

TVS DIODE 5.8VWM 10.5VC DO214AA Product overview: TPSMB6.8AHE3/52T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB6.8AHE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMB6.8AHE3/52T - 1273782-TPSMB6.8AHE3/52T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB6.8AHE3/52T
1273782-TPSMB6.8AHE3/52T
TVS - TVS - Diodes - TPSMB6.8AHE3/52T 1273782-TPSMB6.8AHE3/52T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1273782-TPSMB6.8AHE3 /52T Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 57.1A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Status: Obsolete Temperature Range - Operating: -65°C ~ 185°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5.8V Voltage - Breakdown (Minimum): 6.45V Voltage - Clamping (Maximum) at Ipp: 10.5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1273782-TPSMB6.8AHE3/52T
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 57.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 185°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5.8V
Voltage - Breakdown (Minimum): 6.45V
Voltage - Clamping (Maximum) at Ipp: 10.5V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB6.8AHE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB6.8AHE3/52T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB6.8AHE3/52T
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB6.8AHE3/52T-ND 144-TPSMB6.8AHE3/52T 1273782-TPSMB6.8AHE3/52T TPSMB6.8AHE3/52T
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMB6.8AHE3/52T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 10.5 volts 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data