Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982647-TPSMB6.8A-E3/
Mounting: SMD (SMT)
Clamping Voltage: 10.5 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 6.45 V
Peak Pulse Current: 57.1 A
Leakage Current: 500 µA
Operating Supply Voltage: 5.8 V
Number of Elements: 1
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 µA
Breakdown Voltage: 6.45 V
Max Surge Current: 75 A
Min Breakdown Voltage: 6.45 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 5.8 V
Test Current: 10 mA
Trans Voltage Suppressor Diode, 600W, Unidirectional, 1 Element, Silicon, DO-214AA, PLASTIC, SMB, 2 PIN Product overview: TPSMB6.8A-E3/52T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB6.8A-E3/52T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 982647-TPSMB6.8A-E3/52T | 144-TPSMB6.8A-E3/52T |
| Product Name | TVS - TVS - Diodes - TPSMB6.8A-E3/52T | 600W TVS Protection Diode |
| Configuration | Single | Single |
| Package | SMB; SMB | Tape and Reel |
| Pin Count | 2 | |
| VC | 10.5 volts | |
| VBR | 6.45 volts |