Vishay Intertechnology, Inc. 600W 30.8V TVS Protection Diode TPSMB36AHE3_A/I

Description
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 30.8V TVS Protection Diode - 144-TPSMB36AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 30.8V TVS Protection Diode
144-TPSMB36AHE3_A/I
600W 30.8V TVS Protection Diode 144-TPSMB36AHE3_A/I
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3_A/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: TPSMB36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-TPSMB36AHE3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30.8VWM DO214AA

TVS DIODE 30.8VWM DO214AA

Buy Now Datasheet
TVS Diodes - 112-TPSMB36AHE3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30.8VWM DO214AA

TVS DIODE 30.8VWM DO214AA

Buy Now Datasheet
TVS Diodes - 112-TPSMB36AHE3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - TPSMB36AHE3_A/I - 901074-TPSMB36AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB36AHE3_A/I
901074-TPSMB36AHE3_A/I
TVS - TVS - Diodes - TPSMB36AHE3_A/I 901074-TPSMB36AHE3_A/I
Manufacturer: Vishay Win Source Part Number: 901074-TPSMB36AHE3_A /I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: TPSMB36 Categories: Circuit Protection Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901074-TPSMB36AHE3_A/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPSMB36
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TPSMB36AHE3_A/I
TVS Diodes / ESD Suppressors TPSMB36AHE3_A/I
TVS Diodes / ESD Suppressors 600W,36V 5%,SMB PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 600W,36V 5%,SMB PAR AEC-Q101 Qualified

Buy Now Datasheet
TVS DIODE 30.8VWM 49.9VC DO214AA

TVS DIODE 30.8VWM 49.9VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB36AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB36AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB36AHE3_A/I
TVS DIODE 30.8VWM 49.9VC DO214AA

TVS DIODE 30.8VWM 49.9VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMB36AHE3_A/I 112-TPSMB36AHE3_A/ICT-ND 901074-TPSMB36AHE3_A/I TPSMB36AHE3_A/I TPSMB36AHE3_A/I TPSMB36AHE3_A/I
Product Name 600W 30.8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPSMB36AHE3_A/I TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) DO-214AA-2 (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data