Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMB36AHE3/52T TPSMB36AHE3/52T

Description
Manufacturer: Vishay Win Source Part Number: 901072-TPSMB36AHE3/5 2T Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMB36 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901072-TPSMB36AHE3/5 2T Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMB36 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMB36AHE3/52T - 901072-TPSMB36AHE3/52T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB36AHE3/52T
901072-TPSMB36AHE3/52T
TVS - TVS - Diodes - TPSMB36AHE3/52T 901072-TPSMB36AHE3/52T
Manufacturer: Vishay Win Source Part Number: 901072-TPSMB36AHE3/5 2T Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMB36 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901072-TPSMB36AHE3/52T
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMB36
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-TPSMB36AHE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMB36AHE3/52T
TVS Protection Diode 144-TPSMB36AHE3/52T
TVS DIODE 30.8VWM 49.9VC DO214AA Product overview: TPSMB36AHE3/52T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3/52T can be used for catalog matching and distributor lookup.

TVS DIODE 30.8VWM 49.9VC DO214AA Product overview: TPSMB36AHE3/52T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB36AHE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - TPSMB36AHE3/52T-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB36AHE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB36AHE3/52T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB36AHE3/52T
TVS DIODE 30.8VWM 49.9VC DO214AA

TVS DIODE 30.8VWM 49.9VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 901072-TPSMB36AHE3/52T 144-TPSMB36AHE3/52T TPSMB36AHE3/52T-ND TPSMB36AHE3/52T
Product Name TVS - TVS - Diodes - TPSMB36AHE3/52T TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Tj -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data