TVS DIODE 28.2VWM 45.7V DO214AA
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 28.2VWM 45.7V DO214AA
TVS DIODE 28.2VWM 45.7VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TPSMB33AHE3_A/ICT-ND | TPSMB33AHE3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 45.7 volts | 45.7 volts |