45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808032-TPSMB33AHE3/5
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Current - Peak Pulse (10/1000μs): 13.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 185°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 45.7V
TVS DIODE 28.2VWM 45.7VC DO214AA Product overview: TPSMB33AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB33AHE3/5BT can be used for catalog matching and distributor lookup.
TVS DIODE 28.2VWM 45.7VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB33AHE3/5BT-ND | 808032-TPSMB33AHE3/5BT | 144-TPSMB33AHE3/5BT | TPSMB33AHE3/5BT |
| Product Name | TVS Diodes | TVS - TVS - Diodes - TPSMB33AHE3/5BT | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 45.7 volts | 45.7 volts | 45.7 volts |