41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: TPSMB30AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30AHE3_A/H can be used for catalog matching and distributor lookup.
Win Source Part Number: 959315-TPSMB30AHE3_A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 14.5A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
Alternative Parts (Cross-Reference): TPSMB30AHE3_A/HTPSMB
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TPSMB30AHE3_A/HGICT,
Base Product Number: TPSMB30
TVS DIODE 25.6VWM 41.4VC DO214AA
TVS DIODE 25.6VWM 41.4VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPSMB30AHE3_A/HGITR-ND | 144-TPSMB30AHE3_A/H | 959315-TPSMB30AHE3_A/H | TPSMB30AHE3_A/H | TPSMB30AHE3_A/H |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts |