Vishay Intertechnology, Inc. TVS Protection Diode TPSMB30AHE3/5BT

Description
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: TPSMB30AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30AHE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: TPSMB30AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30AHE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-TPSMB30AHE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMB30AHE3/5BT
TVS Protection Diode 144-TPSMB30AHE3/5BT
TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: TPSMB30AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30AHE3/5BT can be used for catalog matching and distributor lookup.

TVS DIODE 25.6VWM 41.4VC DO214AA Product overview: TPSMB30AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30AHE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMB30AHE3/5BT - 1113847-TPSMB30AHE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB30AHE3/5BT
1113847-TPSMB30AHE3/5BT
TVS - TVS - Diodes - TPSMB30AHE3/5BT 1113847-TPSMB30AHE3/5BT
Manufacturer: Vishay Win Source Part Number: 1113847-TPSMB30AHE3/ 5BT Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.4V Peak Pulse Current(Ippm): 14.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113847-TPSMB30AHE3/5BT
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 14.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - TPSMB30AHE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

41.4V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB30AHE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB30AHE3/5BT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB30AHE3/5BT
TVS DIODE 25.6VWM 41.4VC DO214AA

TVS DIODE 25.6VWM 41.4VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMB30AHE3/5BT 1113847-TPSMB30AHE3/5BT TPSMB30AHE3/5BT-ND TPSMB30AHE3/5BT
Product Name TVS Protection Diode TVS - TVS - Diodes - TPSMB30AHE3/5BT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Unlock Full Specs
to access all available technical data