Vishay Intertechnology, Inc. TVS Diodes TPSMB30-12HE3/5BT

Description
43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TPSMB30-12HE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Protection Diode - 144-TPSMB30-12HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMB30-12HE3/5BT
TVS Protection Diode 144-TPSMB30-12HE3/5BT
TVS DIODE 24.3VWM 43.5VC DO214AA Product overview: TPSMB30-12HE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30-12HE3/5B T can be used for catalog matching and distributor lookup.

TVS DIODE 24.3VWM 43.5VC DO214AA Product overview: TPSMB30-12HE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB30-12HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPSMB30-12HE3/5BT - 937484-TPSMB30-12HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMB30-12HE3/5BT
937484-TPSMB30-12HE3/5BT
TVS - TVS - Diodes - TPSMB30-12HE3/5BT 937484-TPSMB30-12HE3/5BT
Manufacturer: Vishay Win Source Part Number: 937484-TPSMB30-12HE3 /5BT Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) Package: Reel - TR Package: DO-214AA, SMB Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMB30 Categories: Circuit Protection Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 937484-TPSMB30-12HE3/5BT
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 43.5V Clamp 13.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMB30
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMB30-12HE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMB30-12HE3/5BT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMB30-12HE3/5BT
TVS DIODE 24.3VWM 43.5VC DO214AA

TVS DIODE 24.3VWM 43.5VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPSMB30-12HE3/5BT-ND 144-TPSMB30-12HE3/5BT 937484-TPSMB30-12HE3/5BT TPSMB30-12HE3/5BT
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - TPSMB30-12HE3/5BT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 43.5 volts 43.5 volts
Unlock Full Specs
to access all available technical data