TVS DIODE 23.1VWM 37.5VC DO214AA Product overview: TPSMB27AHE3/5BT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMB27AHE3/5BT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1113844-TPSMB27AHE3/
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: TPSMB27A
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): P6SMB27A-AU T/R7; P6SMB27A-AU T/R13; SMBJ22AHE3/TR13; MXSMBJ22ATR;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 23.1VWM 37.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPSMB27AHE3/5BT | 1113844-TPSMB27AHE3/5BT | TPSMB27AHE3/5BT-ND | TPSMB27AHE3/5BT |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - TPSMB27AHE3/5BT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) |