Vishay Intertechnology, Inc. 400W 30V TVS Protection Diode TPSMA30A-E3/61T

Description
TVS Diodes - Transient Voltage Suppressors 400W 30V Unidirect Product overview: TPSMA30A-E3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30A-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diodes - Transient Voltage Suppressors 400W 30V Unidirect Product overview: TPSMA30A-E3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30A-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W 30V TVS Protection Diode
144-TPSMA30A-E3/61T
400W 30V TVS Protection Diode 144-TPSMA30A-E3/61T
TVS Diodes - Transient Voltage Suppressors 400W 30V Unidirect Product overview: TPSMA30A-E3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30A-E3/61T can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 400W 30V Unidirect Product overview: TPSMA30A-E3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30A-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - TPSMA30A-E3/61T - 1101130-TPSMA30A-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA30A-E3/61T
1101130-TPSMA30A-E3/61T
TVS - TVS - Diodes - TPSMA30A-E3/61T 1101130-TPSMA30A-E3/61T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101130-TPSMA30A-E3/ 61T Mounting: SMD (SMT) Clamping Voltage: 41.4 V Polarity: Unidirectional Reverse Breakdown Voltage: 28.5 V Peak Pulse Current: 9.7 A Leakage Current: 1 µA Operating Supply Voltage: 25.6 V Number of Elements: 1 Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 28.5 V Max Surge Current: 40 A Min Breakdown Voltage: 28.5 V Peak Pulse Power: 400 W Reverse Standoff Voltage: 25.6 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101130-TPSMA30A-E3/61T
Mounting: SMD (SMT)
Clamping Voltage: 41.4 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 28.5 V
Peak Pulse Current: 9.7 A
Leakage Current: 1 µA
Operating Supply Voltage: 25.6 V
Number of Elements: 1
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 28.5 V
Max Surge Current: 40 A
Min Breakdown Voltage: 28.5 V
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 25.6 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMA30A-E3/61T 1101130-TPSMA30A-E3/61T
Product Name 400W 30V TVS Protection Diode TVS - TVS - Diodes - TPSMA30A-E3/61T
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; SMA
Peak Pulse Power 400 watts
Tj -65 C (-85 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data