Vishay Intertechnology, Inc. 400W TVS Protection Diode TPSMA30-4HE3_B/I

Description
TVS DIODE 400W SMA DO214AC Product overview: TPSMA30-4HE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30-4HE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 400W SMA DO214AC Product overview: TPSMA30-4HE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30-4HE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W TVS Protection Diode - 144-TPSMA30-4HE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore
400W TVS Protection Diode
144-TPSMA30-4HE3_B/I
400W TVS Protection Diode 144-TPSMA30-4HE3_B/I
TVS DIODE 400W SMA DO214AC Product overview: TPSMA30-4HE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30-4HE3_B/I can be used for catalog matching and distributor lookup.

TVS DIODE 400W SMA DO214AC Product overview: TPSMA30-4HE3_B/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA30-4HE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1101129-TPSMA30-4HE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1101129-TPSMA30-4HE3_B/I
Circuit Protection - TVS - Diodes 1101129-TPSMA30-4HE3_B/I
Win Source Part Number: 1101129-TPSMA30-4HE3 _B/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Voltage - Breakdown (Min): 28.5V Voltage - Clamping (Max) @ Ipp: 41.4V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TPSMA30

Win Source Part Number: 1101129-TPSMA30-4HE3_B/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TPSMA30

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA30-4HE3_B/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA30-4HE3_B/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA30-4HE3_B/I
TVS DIODE 400W SMA DO214AC

TVS DIODE 400W SMA DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPSMA30-4HE3_B/I 1101129-TPSMA30-4HE3_B/I TPSMA30-4HE3_B/I
Product Name 400W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data