Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMA27A-3HE3_A/I TPSMA27A-3HE3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 1113818-TPSMA27A-3HE 3_A/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 10.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1113818-TPSMA27A-3HE 3_A/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 10.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMA27A-3HE3_A/I - 1113818-TPSMA27A-3HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA27A-3HE3_A/I
1113818-TPSMA27A-3HE3_A/I
TVS - TVS - Diodes - TPSMA27A-3HE3_A/I 1113818-TPSMA27A-3HE3_A/I
Manufacturer: Vishay Win Source Part Number: 1113818-TPSMA27A-3HE 3_A/I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 185°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 10.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1113818-TPSMA27A-3HE3_A/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 10.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now
TVS Protection Diode - 144-TPSMA27A-3HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA27A-3HE3_A/I
TVS Protection Diode 144-TPSMA27A-3HE3_A/I
TVS DIODE 23.1VWM 37.5VC DO214AC Product overview: TPSMA27A-3HE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA27A-3HE3_A/ I can be used for catalog matching and distributor lookup.

TVS DIODE 23.1VWM 37.5VC DO214AC Product overview: TPSMA27A-3HE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA27A-3HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1113818-TPSMA27A-3HE3_A/I 144-TPSMA27A-3HE3_A/I
Product Name TVS - TVS - Diodes - TPSMA27A-3HE3_A/I TVS Protection Diode
Package SMA; DO-214AC (SMA) Tape & Reel (TR)
VWM 23.1 volts
IPPM 10.7 amps
VC 37.5 volts
VBR 25.7 volts
Unlock Full Specs
to access all available technical data