Product overview: TPSMA22AE361T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA22AE361T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101127-TPSMA22AE361
Mounting: SMD (SMT)
Clamping Voltage: 30.6 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 20.9 V
Peak Pulse Current: 13.1 A
Leakage Current: 1 µA
Operating Supply Voltage: 18.8 V
Number of Elements: 1
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMA
Alternative Parts (Cross-Reference): TPSMA22AE361TTPSMA22
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 20.9 V
Max Surge Current: 40 A
Min Breakdown Voltage: 20.9 V
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 18.8 V
Test Current: 1 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPSMA22AE361T | 1101127-TPSMA22AE361T |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - TPSMA22AE361T |
| Configuration | Single | Single |
| Peak Pulse Power | 400 watts | |
| Tj | -65 C (-85 F) | -65 C (-85 F) |
| Package | SMA; SMA |