Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPSMA16A61HE3J_A/H TPSMA16A61HE3J_A/H

Description
Manufacturer: Vishay Win Source Part Number: 937472-TPSMA16A61HE3 J_A/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 22V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMA16 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 937472-TPSMA16A61HE3 J_A/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 22V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMA16 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPSMA16A61HE3J_A/H - 937472-TPSMA16A61HE3J_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPSMA16A61HE3J_A/H
937472-TPSMA16A61HE3J_A/H
TVS - TVS - Diodes - TPSMA16A61HE3J_A/H 937472-TPSMA16A61HE3J_A/H
Manufacturer: Vishay Win Source Part Number: 937472-TPSMA16A61HE3 J_A/H Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -65°C ~ 185°C (TJ) Features: 22V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: TPSMA16 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 937472-TPSMA16A61HE3J_A/H
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -65°C ~ 185°C (TJ)
Features: 22V Clamp 17.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPSMA16
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now
TVS Protection Diode - 144-TPSMA16A61HE3J_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPSMA16A61HE3J_A/H
TVS Protection Diode 144-TPSMA16A61HE3J_A/H
TVS DIODE 13.6VWM 22VC DO214AC Product overview: TPSMA16A61HE3J_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA16A61HE3J_A /H can be used for catalog matching and distributor lookup.

TVS DIODE 13.6VWM 22VC DO214AC Product overview: TPSMA16A61HE3J_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPSMA16A61HE3J_A/H can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPSMA16A61HE3J_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPSMA16A61HE3J_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPSMA16A61HE3J_A/H
TVS DIODE 13.6VWM 22VC DO214AC

TVS DIODE 13.6VWM 22VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 937472-TPSMA16A61HE3J_A/H 144-TPSMA16A61HE3J_A/H TPSMA16A61HE3J_A/H
Product Name TVS - TVS - Diodes - TPSMA16A61HE3J_A/H TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Tj -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F) -65 to 185 C (-85 to 365 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data