Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100754-TPC7.5-E3/86
Clamping Voltage: 11.7 V
Polarity: Unidirectional
Peak Pulse Current: 128 A
Operating Supply Voltage: 6.05 V
Direction: Unidirectional
Number of Pins: 3
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SMCJ5.0A; SMCJ6.5A; 1.5KE7.5A-E3/54; SMCJ6.5A-E3/57T; 1V5KE7V5A;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 500 µA
Breakdown Voltage: 6.75 V
Max Surge Current: 128 A
Min Breakdown Voltage: 6.75 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 6.05 V
Test Current: 10 mA
ESD Protection Diodes / TVS Diodes 1.5KW 7.5V 10% Uni Product overview: TPC7.5-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC7.5-E3/86A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1100754-TPC7.5-E3/86A | 2040-TPC7.5-E3/86A |
| Product Name | TVS - TVS - Diodes - TPC7.5-E3/86A | 7.5V TVS Protection Diode |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | RoHS |
| Pin Count | 3 | |
| VC | 11.7 volts |