Vishay Intertechnology, Inc. TVS - TVS - Diodes - TPC24A-E3/86A TPC24A-E3/86A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100747-TPC24A-E3/86 A Clamping Voltage: 33.2 V Polarity: Unidirectional Peak Pulse Current: 45.2 A Operating Supply Voltage: 20.5 V Direction: Unidirectional Number of Pins: 3 Categories: TVS - Diodes Alternative Parts (Cross-Reference): TPSMC24A; SMCJ1.5KE24A-TP; SMCJ18A; SMCJ20A; TPSMC22A; 1.5KE22A-B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 22.8 V Max Surge Current: 45.2 A Min Breakdown Voltage: 22.8 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 20.5 V Test Current: 1 mA
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100747-TPC24A-E3/86 A Clamping Voltage: 33.2 V Polarity: Unidirectional Peak Pulse Current: 45.2 A Operating Supply Voltage: 20.5 V Direction: Unidirectional Number of Pins: 3 Categories: TVS - Diodes Alternative Parts (Cross-Reference): TPSMC24A; SMCJ1.5KE24A-TP; SMCJ18A; SMCJ20A; TPSMC22A; 1.5KE22A-B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 22.8 V Max Surge Current: 45.2 A Min Breakdown Voltage: 22.8 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 20.5 V Test Current: 1 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPC24A-E3/86A - 1100747-TPC24A-E3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPC24A-E3/86A
1100747-TPC24A-E3/86A
TVS - TVS - Diodes - TPC24A-E3/86A 1100747-TPC24A-E3/86A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100747-TPC24A-E3/86 A Clamping Voltage: 33.2 V Polarity: Unidirectional Peak Pulse Current: 45.2 A Operating Supply Voltage: 20.5 V Direction: Unidirectional Number of Pins: 3 Categories: TVS - Diodes Alternative Parts (Cross-Reference): TPSMC24A; SMCJ1.5KE24A-TP; SMCJ18A; SMCJ20A; TPSMC22A; 1.5KE22A-B; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 22.8 V Max Surge Current: 45.2 A Min Breakdown Voltage: 22.8 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 20.5 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100747-TPC24A-E3/86A
Clamping Voltage: 33.2 V
Polarity: Unidirectional
Peak Pulse Current: 45.2 A
Operating Supply Voltage: 20.5 V
Direction: Unidirectional
Number of Pins: 3
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): TPSMC24A; SMCJ1.5KE24A-TP; SMCJ18A; SMCJ20A; TPSMC22A; 1.5KE22A-B;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 22.8 V
Max Surge Current: 45.2 A
Min Breakdown Voltage: 22.8 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 20.5 V
Test Current: 1 mA

Buy Now
24V TVS Protection Diode - 2040-TPC24A-E3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
2040-TPC24A-E3/86A
24V TVS Protection Diode 2040-TPC24A-E3/86A
ESD Protection Diodes / TVS Diodes 1.5KW 24V 5% Unidir Product overview: TPC24A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC24A-E3/86A can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes 1.5KW 24V 5% Unidir Product overview: TPC24A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC24A-E3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1100747-TPC24A-E3/86A 2040-TPC24A-E3/86A
Product Name TVS - TVS - Diodes - TPC24A-E3/86A 24V TVS Protection Diode
Configuration Single Single
RoHS Compliant RoHS RoHS
Pin Count 3
VC 33.2 volts
Unlock Full Specs
to access all available technical data