Vishay Intertechnology, Inc. 18V TVS Protection Diode TPC18A-E3/86A

Description
ESD Protection Diodes / TVS Diodes 1.5KW 18V 5% Unidir Product overview: TPC18A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC18A-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection Diodes / TVS Diodes 1.5KW 18V 5% Unidir Product overview: TPC18A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC18A-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V TVS Protection Diode - 2040-TPC18A-E3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TVS Protection Diode
2040-TPC18A-E3/86A
18V TVS Protection Diode 2040-TPC18A-E3/86A
ESD Protection Diodes / TVS Diodes 1.5KW 18V 5% Unidir Product overview: TPC18A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC18A-E3/86A can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes 1.5KW 18V 5% Unidir Product overview: TPC18A-E3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-TPC18A-E3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPC18A-E3/86A - 1100746-TPC18A-E3/86A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPC18A-E3/86A
1100746-TPC18A-E3/86A
TVS - TVS - Diodes - TPC18A-E3/86A 1100746-TPC18A-E3/86A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100746-TPC18A-E3/86 A Clamping Voltage: 25.2 V Polarity: Unidirectional Peak Pulse Current: 59.5 A Operating Supply Voltage: 15.3 V Direction: Unidirectional Number of Pins: 3 Categories: TVS - Diodes Alternative Parts (Cross-Reference): TPSMC18A; ICTE18-E3/54; 1N6378-E3/54; 1.5KE18AG; 1N6378-E3/73; SMCJ15A; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 185 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 17.1 V Max Surge Current: 59.5 A Min Breakdown Voltage: 17.1 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 15.3 V Test Current: 1 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100746-TPC18A-E3/86A
Clamping Voltage: 25.2 V
Polarity: Unidirectional
Peak Pulse Current: 59.5 A
Operating Supply Voltage: 15.3 V
Direction: Unidirectional
Number of Pins: 3
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): TPSMC18A; ICTE18-E3/54; 1N6378-E3/54; 1.5KE18AG; 1N6378-E3/73; SMCJ15A;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 17.1 V
Max Surge Current: 59.5 A
Min Breakdown Voltage: 17.1 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 15.3 V
Test Current: 1 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-TPC18A-E3/86A 1100746-TPC18A-E3/86A
Product Name 18V TVS Protection Diode TVS - TVS - Diodes - TPC18A-E3/86A
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Reel
Pin Count 3
Unlock Full Specs
to access all available technical data