Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100744-TPC10-E3/86A
Clamping Voltage: 15 V
Polarity: Unidirectional
Peak Pulse Current: 100 A
Operating Supply Voltage: 8.1 V
Direction: Unidirectional
Number of Pins: 3
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 185 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 20 µA
Breakdown Voltage: 9 V
Max Surge Current: 100 A
Min Breakdown Voltage: 9 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 8.1 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1100744-TPC10-E3/86A |
| Product Name | OEM Parts - OEM Parts (T - Z) - TPC10-E3/86A |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Pin Count | 3 |
| VC | 15 volts |