Vishay Precision Group Tantalum Capacitors TP3E106K050C0300AS

Description
TP3106K050EC0300AS
Request a Quote Datasheet
Description
TP3106K050EC0300AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3E106K050C0300ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3E106K050C0300ASTR-ND
Tantalum Capacitors 718-TP3E106K050C0300ASTR-ND
TP3106K050EC0300AS

TP3106K050EC0300AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3E106K050C0300ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3E106K050C0300ASDKR-ND
Tantalum Capacitors 718-TP3E106K050C0300ASDKR-ND
TP3106K050EC0300AS

TP3106K050EC0300AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3E106K050C0300ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3E106K050C0300ASCT-ND
Tantalum Capacitors 718-TP3E106K050C0300ASCT-ND
TP3106K050EC0300AS

TP3106K050EC0300AS

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TP3E106K050C0300AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TP3E106K050C0300AS
Capacitors - Tantalum Capacitors TP3E106K050C0300AS
TP3106K050EC0300AS

TP3106K050EC0300AS

Supplier's Site
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay - 96X5059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay
96X5059
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay 96X5059
CAP, 10UF, 50V, TANT, CASE E; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE E; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay - 66AJ1948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay
66AJ1948
Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay 66AJ1948
CAP, 10UF, 50V, TANT, CASE E; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

CAP, 10UF, 50V, TANT, CASE E; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:740mA; Product Height:4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3E106K050C0300ASTR-ND 718-TP3E106K050C0300ASDKR-ND TP3E106K050C0300AS 96X5059
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 10Uf, 50V, Tant, Case E; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 108SVH010MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers