Vishay Precision Group Tantalum Capacitors TP3B106K016C0800AS

Description
TP3106K016BC0800AS
Request a Quote Datasheet
Description
TP3106K016BC0800AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3B106K016C0800ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C0800ASCT-ND
Tantalum Capacitors 718-TP3B106K016C0800ASCT-ND
TP3106K016BC0800AS

TP3106K016BC0800AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3B106K016C0800ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C0800ASTR-ND
Tantalum Capacitors 718-TP3B106K016C0800ASTR-ND
TP3106K016BC0800AS

TP3106K016BC0800AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3B106K016C0800ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3B106K016C0800ASDKR-ND
Tantalum Capacitors 718-TP3B106K016C0800ASDKR-ND
TP3106K016BC0800AS

TP3106K016BC0800AS

Buy Now Datasheet
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay - 66AJ1945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay
66AJ1945
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay 66AJ1945
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:330mA; Case Size:1411 RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:330mA; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay - 96X4988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay
96X4988
Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay 96X4988
CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:330mA; Case Size:1411 RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE B; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:330mA; Case Size:1411 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TP3B106K016C0800AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TP3B106K016C0800AS
Capacitors - Tantalum Capacitors TP3B106K016C0800AS
TP3106K016BC0800AS

TP3106K016BC0800AS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3B106K016C0800ASCT-ND 718-TP3B106K016C0800ASDKR-ND 66AJ1945 TP3B106K016C0800AS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 16V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details