Vishay Precision Group Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay TP3A225K6R3C7600AS

Description
CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes
Datasheet
Description
CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay - 41X4305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay
41X4305
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay 41X4305
CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay - 68AJ2743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay
68AJ2743
Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay 68AJ2743
CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, TANT, CASE A; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:7.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:100mA; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41X4305
Product Name Cap, 2.2Uf, 6.3V, Tant, Case A; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers