Vishay Precision Group Tantalum Capacitors TP3A106K016C1700AS

Description
TP3106K016AC1700AS
Request a Quote Datasheet
Description
TP3106K016AC1700AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TP3A106K016C1700ASCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3A106K016C1700ASCT-ND
Tantalum Capacitors 718-TP3A106K016C1700ASCT-ND
TP3106K016AC1700AS

TP3106K016AC1700AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3A106K016C1700ASTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3A106K016C1700ASTR-ND
Tantalum Capacitors 718-TP3A106K016C1700ASTR-ND
TP3106K016AC1700AS

TP3106K016AC1700AS

Buy Now Datasheet
Tantalum Capacitors - 718-TP3A106K016C1700ASDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TP3A106K016C1700ASDKR-ND
Tantalum Capacitors 718-TP3A106K016C1700ASDKR-ND
TP3106K016AC1700AS

TP3106K016AC1700AS

Buy Now Datasheet
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay - 41Y4371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay
41Y4371
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay 41Y4371
CAP, TANT, AEC-Q200, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Range:TP3 Series; Case Size:1206 RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Range:TP3 Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 16V, 10% Rohs Compliant Vishay - 33AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10% Rohs Compliant Vishay
33AC1057
Cap, 10Μf, 16V, 10% Rohs Compliant Vishay 33AC1057
CAP, 10µF, 16V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 16V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay - 66AH7357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay
66AH7357
Cap, 10Uf, 16V, Tant, Case A Rohs Compliant Vishay 66AH7357
CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

CAP, 10UF, 16V, TANT, CASE A ROHS COMPLIANT: YES

Supplier's Site
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay - 96X4966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay
96X4966
Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay 96X4966
CAP, TANT, AEC-Q200, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Range:TP3 Series; Case Size:1206 RoHS Compliant: Yes

CAP, TANT, AEC-Q200, 10UF, 16V, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:A; Product Range:TP3 Series; Case Size:1206 RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TP3A106K016C1700AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TP3A106K016C1700AS
Capacitors - Tantalum Capacitors TP3A106K016C1700AS
TP3106K016AC1700AS

TP3106K016AC1700AS

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TP3A106K016C1700ASCT-ND 718-TP3A106K016C1700ASDKR-ND 41Y4371 33AC1057 TP3A106K016C1700AS
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, Aec-Q200, 10Uf, 16V, Case A; Capacitance Vishay Cap, 10Μf, 16V, 10% Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers