Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100683-TP2020L
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -200 V
Weight: 219.992299 mg
Resistance: 20 Ω
Number of Channels: 1
Rise Time: 8 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92-3
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 800 mW
Turn-On Delay Time: 14 ns
Continuous Drain Current (ID): 120 mA
Drain to Source Breakdown Voltage: 200 V
Turn-Off Delay Time: 18 ns
Drain to Source Resistance: 20 Ω
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1100683-TP2020L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2020L |
| V(BR)DSS | 200 volts |