Vishay Intertechnology, Inc. Single FETs, MOSFETs TP0610KL-TR1-E3

Description
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92)
Request a Quote Datasheet
Description
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TP0610KL-TR1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0610KL-TR1-E3TR-ND
Single FETs, MOSFETs TP0610KL-TR1-E3TR-ND
P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92)

P-Channel 60V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610KL-TR1-E3 - 937194-TP0610KL-TR1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610KL-TR1-E3
937194-TP0610KL-TR1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610KL-TR1-E3 937194-TP0610KL-TR1-E3
Manufacturer: Vishay Win Source Part Number: 937194-TP0610KL-TR1- E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 60 V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92) Package: Reel - TR Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: TP0610 Categories: Discrete Semiconductor Products Case / Package: TO-226AA (TO-92) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: TP0610KL-TR1-E3DKR, TP0610KL-TR1-E3TR, TP0610KLTR1E3, TP0610KL-TR1-E3CT, TP0610KL-TR1-E3DKRIN ACTIVE, TP0610KL-TR1-E3DKR-N D

Manufacturer: Vishay
Win Source Part Number: 937194-TP0610KL-TR1-E3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 60 V 270mA (Ta) 800mW (Ta) Through Hole TO-226AA (TO-92)
Package: Reel - TR
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TP0610
Categories: Discrete Semiconductor Products
Case / Package: TO-226AA (TO-92)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: TP0610KL-TR1-E3DKR, TP0610KL-TR1-E3TR, TP0610KLTR1E3, TP0610KL-TR1-E3CT, TP0610KL-TR1-E3DKRINACTIVE, TP0610KL-TR1-E3DKR-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP0610KL-TR1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP0610KL-TR1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP0610KL-TR1-E3
MOSFET P-CH 60V 270MA TO226AA

MOSFET P-CH 60V 270MA TO226AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TP0610KL-TR1-E3TR-ND 937194-TP0610KL-TR1-E3 TP0610KL-TR1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0610KL-TR1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFU8403 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tube; Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details