Vishay Intertechnology, Inc. Resistors - Resistor Networks, Arrays TOMCT16031001BT1

Description
Win Source Part Number: 990292-TOMCT16031001 BT1 Category: Resistors>Resistor Networks, Arrays Series: TOMC Package: Tape & Reel Height - Seated (Max): 0.085" (2.16mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 750mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: 764-TOMCT16031001BT1 DKR,764-TOMCT1603100 1BT1TR,764-TOMCT1603 1001BT1CT
Request a Quote Datasheet
Description
Win Source Part Number: 990292-TOMCT16031001 BT1 Category: Resistors>Resistor Networks, Arrays Series: TOMC Package: Tape & Reel Height - Seated (Max): 0.085" (2.16mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 750mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: 764-TOMCT16031001BT1 DKR,764-TOMCT1603100 1BT1TR,764-TOMCT1603 1001BT1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
990292-TOMCT16031001BT1
Resistors - Resistor Networks, Arrays 990292-TOMCT16031001BT1
Win Source Part Number: 990292-TOMCT16031001 BT1 Category: Resistors>Resistor Networks, Arrays Series: TOMC Package: Tape & Reel Height - Seated (Max): 0.085" (2.16mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 8 Number of Pins: 16 Power Per Element: 750mW Package / Case: 16-SOIC (0.220", 5.59mm Width) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.1% Resistor-Ratio-Drift : ±5ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Dale Thin Film Other Names: 764-TOMCT16031001BT1 DKR,764-TOMCT1603100 1BT1TR,764-TOMCT1603 1001BT1CT

Win Source Part Number: 990292-TOMCT16031001BT1
Category: Resistors>Resistor Networks, Arrays
Series: TOMC
Package: Tape & Reel
Height - Seated (Max): 0.085" (2.16mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 750mW
Package / Case: 16-SOIC (0.220", 5.59mm Width)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.440" L x 0.220" W (11.18mm x 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.1%
Resistor-Ratio-Drift: ±5ppm/°C
HTSUS: 8533.21.0020
Mfr: Vishay Dale Thin Film
Other Names: 764-TOMCT16031001BT1DKR,764-TOMCT16031001BT1TR,764-TOMCT16031001BT1CT

Buy Now Datasheet
Resistor Networks, Arrays - 764-TOMCT16031001BT1DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TOMCT16031001BT1DKR-ND
Resistor Networks, Arrays 764-TOMCT16031001BT1DKR-ND
"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-TOMCT16031001BT1TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TOMCT16031001BT1TR-ND
Resistor Networks, Arrays 764-TOMCT16031001BT1TR-ND
"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-TOMCT16031001BT1CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-TOMCT16031001BT1CT-ND
Resistor Networks, Arrays 764-TOMCT16031001BT1CT-ND
"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

"1k Ohm ±0.1% 750mW Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 16-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
SMD 4W DIP Resistor - 50-TOMCT16031001BT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W DIP Resistor
50-TOMCT16031001BT1
SMD 4W DIP Resistor 50-TOMCT16031001BT1
Res Thin Film NET 1K Ohm 0.1% 3/4W 25ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: TOMCT16031001BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-TOMCT16031001BT1 can be used for catalog matching and distributor lookup.

Res Thin Film NET 1K Ohm 0.1% 3/4W 25ppm/C ISOL Molded 16-Pin DIP Gull Wing SMD T/R Product overview: TOMCT16031001BT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-TOMCT16031001BT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 990292-TOMCT16031001BT1 764-TOMCT16031001BT1DKR-ND 50-TOMCT16031001BT1
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays SMD 4W DIP Resistor
Configuration Chip Array Chip Array
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details